Vishay Intertechnology, Inc. RES 15 OHM 3W 0.1% WW AXIAL RWR89S15R0BRS70

Description
RES 15ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 15ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 3W 0.1% WW AXIAL - RWR89S15R0BRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 3W 0.1% WW AXIAL
RWR89S15R0BRS70
RES 15 OHM 3W 0.1% WW AXIAL RWR89S15R0BRS70
RES 15ohm 3W 0.1% WW AXIAL

RES 15ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S15R0BRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S15R0BRS70-ND
Through Hole Resistors RWR89S15R0BRS70-ND
15 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S15R0BRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S15R0BRS70
Wirewound Resistors 3110-RWR89S15R0BRS70
ESS-2B 15 .1% RWR89S15R0BR S70

ESS-2B 15 .1% RWR89S15R0BR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S15R0BRS70 RWR89S15R0BRS70-ND 3110-RWR89S15R0BRS70
Product Name RES 15 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details