Vishay Intertechnology, Inc. RES 1.4K OHM 3W 1% WW AXIAL RWR89S1401FRRSL

Description
RES 1.4Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.4Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K OHM 3W 1% WW AXIAL - RWR89S1401FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 3W 1% WW AXIAL
RWR89S1401FRRSL
RES 1.4K OHM 3W 1% WW AXIAL RWR89S1401FRRSL
RES 1.4Kohm 3W 1% WW AXIAL

RES 1.4Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1401FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1401FRRSL
Wirewound Resistors 3110-RWR89S1401FRRSL
ESS-2B 1.4K 1% RWR89S1401FR RSL

ESS-2B 1.4K 1% RWR89S1401FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1401FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1401FRRSL-ND
Through Hole Resistors RWR89S1401FRRSL-ND
1.4 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.4 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1401FRRSL 3110-RWR89S1401FRRSL RWR89S1401FRRSL-ND
Product Name RES 1.4K OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1400 ohms 1400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details