Vishay Intertechnology, Inc. RES 16.2 OHM 3W 1% WW AXIAL RWR89S16R2FRB12

Description
RES 16.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 3W 1% WW AXIAL - RWR89S16R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 3W 1% WW AXIAL
RWR89S16R2FRB12
RES 16.2 OHM 3W 1% WW AXIAL RWR89S16R2FRB12
RES 16.2ohm 3W 1% WW AXIAL

RES 16.2ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S16R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S16R2FRB12-ND
Through Hole Resistors RWR89S16R2FRB12-ND
16.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S16R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S16R2FRB12
Wirewound Resistors 3110-RWR89S16R2FRB12
ESS-2B 16.2 1% RWR89S16R2FR B12

ESS-2B 16.2 1% RWR89S16R2FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S16R2FRB12 RWR89S16R2FRB12-ND 3110-RWR89S16R2FRB12
Product Name RES 16.2 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers