Vishay Intertechnology, Inc. Through Hole Resistors RWR89S16R2FSBSL

Description
16.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
16.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S16R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S16R2FSBSL-ND
Through Hole Resistors RWR89S16R2FSBSL-ND
16.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 16.2 OHM 3W 1% WW AXIAL - RWR89S16R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 3W 1% WW AXIAL
RWR89S16R2FSBSL
RES 16.2 OHM 3W 1% WW AXIAL RWR89S16R2FSBSL
RES 16.2ohm 3W 1% WW AXIAL

RES 16.2ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S16R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S16R2FSBSL
Wirewound Resistors 3110-RWR89S16R2FSBSL
ESS-2B 16.2 1% RWR89S16R2FS BSL

ESS-2B 16.2 1% RWR89S16R2FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S16R2FSBSL-ND RWR89S16R2FSBSL 3110-RWR89S16R2FSBSL
Product Name Through Hole Resistors RES 16.2 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers