Vishay Intertechnology, Inc. RES 1.78K OHM 3W 1% WW AXIAL RWR89S1781FRRSL

Description
RES 1.78Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.78Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 3W 1% WW AXIAL - RWR89S1781FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 3W 1% WW AXIAL
RWR89S1781FRRSL
RES 1.78K OHM 3W 1% WW AXIAL RWR89S1781FRRSL
RES 1.78Kohm 3W 1% WW AXIAL

RES 1.78Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1781FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1781FRRSL-ND
Through Hole Resistors RWR89S1781FRRSL-ND
1.78 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.78 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1781FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1781FRRSL
Wirewound Resistors 3110-RWR89S1781FRRSL
ESS-2B 1.78K 1% RWR89S1781FR RSL

ESS-2B 1.78K 1% RWR89S1781FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1781FRRSL RWR89S1781FRRSL-ND 3110-RWR89S1781FRRSL
Product Name RES 1.78K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1780 ohms 1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 2123525 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details