Vishay Intertechnology, Inc. RES 16.9 OHM 3W 1% WW AXIAL RWR89S16R9FSB12

Description
RES 16.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 3W 1% WW AXIAL - RWR89S16R9FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 3W 1% WW AXIAL
RWR89S16R9FSB12
RES 16.9 OHM 3W 1% WW AXIAL RWR89S16R9FSB12
RES 16.9ohm 3W 1% WW AXIAL

RES 16.9ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S16R9FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S16R9FSB12
Wirewound Resistors 3110-RWR89S16R9FSB12
ESS-2B 16.9 1% RWR89S16R9FS B12

ESS-2B 16.9 1% RWR89S16R9FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S16R9FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S16R9FSB12-ND
Through Hole Resistors RWR89S16R9FSB12-ND
16.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S16R9FSB12 3110-RWR89S16R9FSB12 RWR89S16R9FSB12-ND
Product Name RES 16.9 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.9 ohms 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details