Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1500FPBSL

Description
ESS-2B 150 1% RWR89S1500FP BSL
Request a Quote Datasheet
Description
ESS-2B 150 1% RWR89S1500FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1500FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1500FPBSL
Wirewound Resistors 3110-RWR89S1500FPBSL
ESS-2B 150 1% RWR89S1500FP BSL

ESS-2B 150 1% RWR89S1500FP BSL

Supplier's Site Datasheet
RES 150 OHM 3W 1% WW AXIAL - RWR89S1500FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 3W 1% WW AXIAL
RWR89S1500FPBSL
RES 150 OHM 3W 1% WW AXIAL RWR89S1500FPBSL
RES 150ohm 3W 1% WW AXIAL

RES 150ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1500FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1500FPBSL-ND
Through Hole Resistors RWR89S1500FPBSL-ND
150 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1500FPBSL RWR89S1500FPBSL RWR89S1500FPBSL-ND
Product Name Wirewound Resistors RES 150 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details