Vishay Intertechnology, Inc. RES 147 OHM 3W 0.1% WW AXIAL RWR89S1470BSB12

Description
RES 147ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 147ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 3W 0.1% WW AXIAL - RWR89S1470BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 3W 0.1% WW AXIAL
RWR89S1470BSB12
RES 147 OHM 3W 0.1% WW AXIAL RWR89S1470BSB12
RES 147ohm 3W 0.1% WW AXIAL

RES 147ohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1470BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1470BSB12
Wirewound Resistors 3110-RWR89S1470BSB12
ESS-2B 147 .1% RWR89S1470BS B12

ESS-2B 147 .1% RWR89S1470BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1470BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1470BSB12-ND
Through Hole Resistors RWR89S1470BSB12-ND
147 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

147 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1470BSB12 3110-RWR89S1470BSB12 RWR89S1470BSB12-ND
Product Name RES 147 OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147 ohms 147 ohms 147 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details