Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1540FSS73

Description
ESS-2B 154 1% RWR89S1540FS S73
Request a Quote Datasheet
Description
ESS-2B 154 1% RWR89S1540FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1540FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1540FSS73
Wirewound Resistors 3110-RWR89S1540FSS73
ESS-2B 154 1% RWR89S1540FS S73

ESS-2B 154 1% RWR89S1540FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1540FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1540FSS73-ND
Through Hole Resistors RWR89S1540FSS73-ND
154 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

154 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 154 OHM 3W 1% WW AXIAL - RWR89S1540FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 3W 1% WW AXIAL
RWR89S1540FSS73
RES 154 OHM 3W 1% WW AXIAL RWR89S1540FSS73
RES 154ohm 3W 1% WW AXIAL

RES 154ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,154Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C6579 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,154Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C6579
Resistor,metal Alloy,154Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C6579
Resistor,Metal Alloy,154Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,154Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S1540FSS73 RWR89S1540FSS73-ND RWR89S1540FSS73 64C6579
Product Name Wirewound Resistors Through Hole Resistors RES 154 OHM 3W 1% WW AXIAL Resistor,metal Alloy,154Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details