ESS-2B 14.7 1% RWR89S14R7FS RSL
14.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 14.7ohm 3W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89S14R7FSRSL | RWR89S14R7FSRSL-ND | RWR89S14R7FSRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 14.7 OHM 3W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 14.7 ohms | 14.7 ohms | 14.7 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |