Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1740FRS70

Description
174 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
174 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1740FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1740FRS70-ND
Through Hole Resistors RWR89S1740FRS70-ND
174 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

174 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1740FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1740FRS70
Wirewound Resistors 3110-RWR89S1740FRS70
ESS-2B 174 1% RWR89S1740FR S70

ESS-2B 174 1% RWR89S1740FR S70

Supplier's Site Datasheet
RES 174 OHM 3W 1% WW AXIAL - RWR89S1740FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 3W 1% WW AXIAL
RWR89S1740FRS70
RES 174 OHM 3W 1% WW AXIAL RWR89S1740FRS70
RES 174ohm 3W 1% WW AXIAL

RES 174ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1740FRS70-ND 3110-RWR89S1740FRS70 RWR89S1740FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 174 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 174 ohms 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details