Vishay Intertechnology, Inc. Wirewound Resistors RWR89S15R4FRS70

Description
ESS-2B 15.4 1% RWR89S15R4FR S70
Request a Quote Datasheet
Description
ESS-2B 15.4 1% RWR89S15R4FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S15R4FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S15R4FRS70
Wirewound Resistors 3110-RWR89S15R4FRS70
ESS-2B 15.4 1% RWR89S15R4FR S70

ESS-2B 15.4 1% RWR89S15R4FR S70

Supplier's Site Datasheet
RES 15.4 OHM 3W 1% WW AXIAL - RWR89S15R4FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 3W 1% WW AXIAL
RWR89S15R4FRS70
RES 15.4 OHM 3W 1% WW AXIAL RWR89S15R4FRS70
RES 15.4ohm 3W 1% WW AXIAL

RES 15.4ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S15R4FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S15R4FRS70-ND
Through Hole Resistors RWR89S15R4FRS70-ND
15.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S15R4FRS70 RWR89S15R4FRS70 RWR89S15R4FRS70-ND
Product Name Wirewound Resistors RES 15.4 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 15.4 ohms 15.4 ohms 15.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details