Vishay Intertechnology, Inc. RES 162 OHM 3W 1% WW AXIAL RWR89S1620FSBSL

Description
RES 162ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 162ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 3W 1% WW AXIAL - RWR89S1620FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 3W 1% WW AXIAL
RWR89S1620FSBSL
RES 162 OHM 3W 1% WW AXIAL RWR89S1620FSBSL
RES 162ohm 3W 1% WW AXIAL

RES 162ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1620FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1620FSBSL-ND
Through Hole Resistors RWR89S1620FSBSL-ND
162 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1620FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1620FSBSL
Wirewound Resistors 3110-RWR89S1620FSBSL
ESS-2B 162 1% RWR89S1620FS BSL

ESS-2B 162 1% RWR89S1620FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1620FSBSL RWR89S1620FSBSL-ND 3110-RWR89S1620FSBSL
Product Name RES 162 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details