Vishay Intertechnology, Inc. Wirewound Resistors RWR89S18R2FMB12

Description
ESS-2B 18.2 1% RWR89S18R2FM B12
Request a Quote Datasheet
Description
ESS-2B 18.2 1% RWR89S18R2FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S18R2FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S18R2FMB12
Wirewound Resistors 3110-RWR89S18R2FMB12
ESS-2B 18.2 1% RWR89S18R2FM B12

ESS-2B 18.2 1% RWR89S18R2FM B12

Supplier's Site Datasheet
RES 18.2 OHM 3W 1% WW AXIAL - RWR89S18R2FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 3W 1% WW AXIAL
RWR89S18R2FMB12
RES 18.2 OHM 3W 1% WW AXIAL RWR89S18R2FMB12
RES 18.2ohm 3W 1% WW AXIAL

RES 18.2ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S18R2FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S18R2FMB12-ND
Through Hole Resistors RWR89S18R2FMB12-ND
18.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S18R2FMB12 RWR89S18R2FMB12 RWR89S18R2FMB12-ND
Product Name Wirewound Resistors RES 18.2 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details