Vishay Intertechnology, Inc. Through Hole Resistors RWR89S13R3FRS73

Description
13.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
13.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S13R3FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S13R3FRS73-ND
Through Hole Resistors RWR89S13R3FRS73-ND
13.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 13.3 OHM 3W 1% WW AXIAL - RWR89S13R3FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 3W 1% WW AXIAL
RWR89S13R3FRS73
RES 13.3 OHM 3W 1% WW AXIAL RWR89S13R3FRS73
RES 13.3ohm 3W 1% WW AXIAL

RES 13.3ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S13R3FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S13R3FRS73
Wirewound Resistors 3110-RWR89S13R3FRS73
ESS-2B 13.3 1% RWR89S13R3FR S73

ESS-2B 13.3 1% RWR89S13R3FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S13R3FRS73-ND RWR89S13R3FRS73 3110-RWR89S13R3FRS73
Product Name Through Hole Resistors RES 13.3 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 13.3 ohms 13.3 ohms 13.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details