Vishay Intertechnology, Inc. Through Hole Resistors RWR89S17R4FRS73

Description
17.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
17.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S17R4FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S17R4FRS73-ND
Through Hole Resistors RWR89S17R4FRS73-ND
17.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

17.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S17R4FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S17R4FRS73
Wirewound Resistors 3110-RWR89S17R4FRS73
ESS-2B 17.4 1% RWR89S17R4FR S73

ESS-2B 17.4 1% RWR89S17R4FR S73

Supplier's Site Datasheet
RES 17.4 OHM 3W 1% WW AXIAL - RWR89S17R4FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 3W 1% WW AXIAL
RWR89S17R4FRS73
RES 17.4 OHM 3W 1% WW AXIAL RWR89S17R4FRS73
RES 17.4ohm 3W 1% WW AXIAL

RES 17.4ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S17R4FRS73-ND 3110-RWR89S17R4FRS73 RWR89S17R4FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 17.4 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 17.4 ohms 17.4 ohms 17.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details