Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1740FRB12

Description
174 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
174 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1740FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1740FRB12-ND
Through Hole Resistors RWR89S1740FRB12-ND
174 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

174 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 174 OHM 3W 1% WW AXIAL - RWR89S1740FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 3W 1% WW AXIAL
RWR89S1740FRB12
RES 174 OHM 3W 1% WW AXIAL RWR89S1740FRB12
RES 174ohm 3W 1% WW AXIAL

RES 174ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1740FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1740FRB12
Wirewound Resistors 3110-RWR89S1740FRB12
ESS-2B 174 1% RWR89S1740FR B12

ESS-2B 174 1% RWR89S1740FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1740FRB12-ND RWR89S1740FRB12 3110-RWR89S1740FRB12
Product Name Through Hole Resistors RES 174 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 174 ohms 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers