Vishay Intertechnology, Inc. Through Hole Resistors RWR89S18R0FRBSL

Description
18 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
18 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S18R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S18R0FRBSL-ND
Through Hole Resistors RWR89S18R0FRBSL-ND
18 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 18 OHM 3W 1% WW AXIAL - RWR89S18R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 3W 1% WW AXIAL
RWR89S18R0FRBSL
RES 18 OHM 3W 1% WW AXIAL RWR89S18R0FRBSL
RES 18ohm 3W 1% WW AXIAL

RES 18ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S18R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S18R0FRBSL
Wirewound Resistors 3110-RWR89S18R0FRBSL
ESS-2B 18 1% RWR89S18R0FR BSL

ESS-2B 18 1% RWR89S18R0FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S18R0FRBSL-ND RWR89S18R0FRBSL 3110-RWR89S18R0FRBSL
Product Name Through Hole Resistors RES 18 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details