Vishay Intertechnology, Inc. RES 178 OHM 3W 1% WW AXIAL RWR89S1780FSS70

Description
RES 178ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 178ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 3W 1% WW AXIAL - RWR89S1780FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 3W 1% WW AXIAL
RWR89S1780FSS70
RES 178 OHM 3W 1% WW AXIAL RWR89S1780FSS70
RES 178ohm 3W 1% WW AXIAL

RES 178ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1780FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1780FSS70
Wirewound Resistors 3110-RWR89S1780FSS70
ESS-2B 178 1% RWR89S1780FS S70

ESS-2B 178 1% RWR89S1780FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1780FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1780FSS70-ND
Through Hole Resistors RWR89S1780FSS70-ND
178 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1780FSS70 3110-RWR89S1780FSS70 RWR89S1780FSS70-ND
Product Name RES 178 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details