Vishay Intertechnology, Inc. Res Wirewound 178 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR89S1780FRB12

Description
Res Wirewound 178 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 178 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 178 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole - RWR89S1780FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 178 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole
RWR89S1780FRB12
Res Wirewound 178 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR89S1780FRB12
Res Wirewound 178 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole

Res Wirewound 178 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RWR89S1780FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1780FRB12-ND
Through Hole Resistors RWR89S1780FRB12-ND
178 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1780FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1780FRB12
Wirewound Resistors 3110-RWR89S1780FRB12
ESS-2B 178 1% RWR89S1780FR B12

ESS-2B 178 1% RWR89S1780FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1780FRB12 RWR89S1780FRB12-ND 3110-RWR89S1780FRB12
Product Name Res Wirewound 178 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers