Vishay Intertechnology, Inc. RES 17.2 OHM 3W 1% WW AXIAL RWR89S17R2FSBSL

Description
RES 17.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 17.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.2 OHM 3W 1% WW AXIAL - RWR89S17R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.2 OHM 3W 1% WW AXIAL
RWR89S17R2FSBSL
RES 17.2 OHM 3W 1% WW AXIAL RWR89S17R2FSBSL
RES 17.2ohm 3W 1% WW AXIAL

RES 17.2ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S17R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S17R2FSBSL
Wirewound Resistors 3110-RWR89S17R2FSBSL
ESS-2B 17.2 1% RWR89S17R2FS BSL

ESS-2B 17.2 1% RWR89S17R2FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S17R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S17R2FSBSL-ND
Through Hole Resistors RWR89S17R2FSBSL-ND
17.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

17.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S17R2FSBSL 3110-RWR89S17R2FSBSL RWR89S17R2FSBSL-ND
Product Name RES 17.2 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.2 ohms 17.2 ohms 17.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1879074-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers