Vishay Intertechnology, Inc. RES 1.69K OHM 3W 1% WW AXIAL RWR89S1691FSS73

Description
RES 1.69Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.69Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 3W 1% WW AXIAL - RWR89S1691FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 3W 1% WW AXIAL
RWR89S1691FSS73
RES 1.69K OHM 3W 1% WW AXIAL RWR89S1691FSS73
RES 1.69Kohm 3W 1% WW AXIAL

RES 1.69Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1691FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1691FSS73
Wirewound Resistors 3110-RWR89S1691FSS73
ESS-2B 1.69K 1% RWR89S1691FS S73

ESS-2B 1.69K 1% RWR89S1691FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1691FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1691FSS73-ND
Through Hole Resistors RWR89S1691FSS73-ND
1.69 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.69 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1691FSS73 3110-RWR89S1691FSS73 RWR89S1691FSS73-ND
Product Name RES 1.69K OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1690 ohms 1690 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details