Vishay Intertechnology, Inc. RES 17.8 OHM 3W 1% WW AXIAL RWR89S17R8FRS73

Description
RES 17.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 17.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 3W 1% WW AXIAL - RWR89S17R8FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 3W 1% WW AXIAL
RWR89S17R8FRS73
RES 17.8 OHM 3W 1% WW AXIAL RWR89S17R8FRS73
RES 17.8ohm 3W 1% WW AXIAL

RES 17.8ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S17R8FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S17R8FRS73
Wirewound Resistors 3110-RWR89S17R8FRS73
ESS-2B 17.8 1% RWR89S17R8FR S73

ESS-2B 17.8 1% RWR89S17R8FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S17R8FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S17R8FRS73-ND
Through Hole Resistors RWR89S17R8FRS73-ND
17.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

17.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S17R8FRS73 3110-RWR89S17R8FRS73 RWR89S17R8FRS73-ND
Product Name RES 17.8 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.8 ohms 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - A129377-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers