ESS-2B 154 1% RWR89S1540FS S70
RES 154ohm 3W 1% WW AXIAL
154 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Resistor,Metal Alloy,154Ohms,1+/-% Tol,-20,20ppm-TC
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89S1540FSS70 | RWR89S1540FSS70 | RWR89S1540FSS70-ND | 64C6578 |
| Product Name | Wirewound Resistors | RES 154 OHM 3W 1% WW AXIAL | Through Hole Resistors | Resistor,metal Alloy,154Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 154 ohms | 154 ohms | 154 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Power Rating | 3 watts | 3 watts |