Vishay Intertechnology, Inc. Wirewound Resistors RWR89S15R0FPRSL

Description
ESS-2B 15 1% RWR89S15R0FP RSL
Request a Quote Datasheet
Description
ESS-2B 15 1% RWR89S15R0FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S15R0FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S15R0FPRSL
Wirewound Resistors 3110-RWR89S15R0FPRSL
ESS-2B 15 1% RWR89S15R0FP RSL

ESS-2B 15 1% RWR89S15R0FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S15R0FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S15R0FPRSL-ND
Through Hole Resistors RWR89S15R0FPRSL-ND
15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 15 OHM 3W 1% WW AXIAL - RWR89S15R0FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 3W 1% WW AXIAL
RWR89S15R0FPRSL
RES 15 OHM 3W 1% WW AXIAL RWR89S15R0FPRSL
RES 15ohm 3W 1% WW AXIAL

RES 15ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S15R0FPRSL RWR89S15R0FPRSL-ND RWR89S15R0FPRSL
Product Name Wirewound Resistors Through Hole Resistors RES 15 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers