Vishay Intertechnology, Inc. Through Hole Resistors RWR89S17R8FRBSL

Description
17.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
17.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S17R8FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S17R8FRBSL-ND
Through Hole Resistors RWR89S17R8FRBSL-ND
17.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

17.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 17.8 OHM 3W 1% WW AXIAL - RWR89S17R8FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 3W 1% WW AXIAL
RWR89S17R8FRBSL
RES 17.8 OHM 3W 1% WW AXIAL RWR89S17R8FRBSL
RES 17.8ohm 3W 1% WW AXIAL

RES 17.8ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S17R8FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S17R8FRBSL
Wirewound Resistors 3110-RWR89S17R8FRBSL
ESS-2B 17.8 1% RWR89S17R8FR BSL

ESS-2B 17.8 1% RWR89S17R8FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S17R8FRBSL-ND RWR89S17R8FRBSL 3110-RWR89S17R8FRBSL
Product Name Through Hole Resistors RES 17.8 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 17.8 ohms 17.8 ohms 17.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details