Vishay Intertechnology, Inc. Through Hole Resistors RWR89S17R4FRRSL

Description
17.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
17.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S17R4FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S17R4FRRSL-ND
Through Hole Resistors RWR89S17R4FRRSL-ND
17.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

17.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S17R4FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S17R4FRRSL
Wirewound Resistors 3110-RWR89S17R4FRRSL
ESS-2B 17.4 1% RWR89S17R4FR RSL

ESS-2B 17.4 1% RWR89S17R4FR RSL

Supplier's Site Datasheet
RES 17.4 OHM 3W 1% WW AXIAL - RWR89S17R4FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 3W 1% WW AXIAL
RWR89S17R4FRRSL
RES 17.4 OHM 3W 1% WW AXIAL RWR89S17R4FRRSL
RES 17.4ohm 3W 1% WW AXIAL

RES 17.4ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S17R4FRRSL-ND 3110-RWR89S17R4FRRSL RWR89S17R4FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 17.4 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 17.4 ohms 17.4 ohms 17.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details