Vishay Intertechnology, Inc. Wirewound Resistors RWR89S17R8FSB12

Description
ESS-2B 17.8 1% RWR89S17R8FS B12
Request a Quote Datasheet
Description
ESS-2B 17.8 1% RWR89S17R8FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S17R8FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S17R8FSB12
Wirewound Resistors 3110-RWR89S17R8FSB12
ESS-2B 17.8 1% RWR89S17R8FS B12

ESS-2B 17.8 1% RWR89S17R8FS B12

Supplier's Site Datasheet
RES 17.8 OHM 3W 1% WW AXIAL - RWR89S17R8FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 3W 1% WW AXIAL
RWR89S17R8FSB12
RES 17.8 OHM 3W 1% WW AXIAL RWR89S17R8FSB12
RES 17.8ohm 3W 1% WW AXIAL

RES 17.8ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S17R8FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S17R8FSB12-ND
Through Hole Resistors RWR89S17R8FSB12-ND
17.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

17.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S17R8FSB12 RWR89S17R8FSB12 RWR89S17R8FSB12-ND
Product Name Wirewound Resistors RES 17.8 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 17.8 ohms 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details