Vishay Intertechnology, Inc. RES 180 OHM 3W 1% WW AXIAL RWR89S1800FRS73

Description
RES 180ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 180ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 3W 1% WW AXIAL - RWR89S1800FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 3W 1% WW AXIAL
RWR89S1800FRS73
RES 180 OHM 3W 1% WW AXIAL RWR89S1800FRS73
RES 180ohm 3W 1% WW AXIAL

RES 180ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1800FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1800FRS73
Wirewound Resistors 3110-RWR89S1800FRS73
ESS-2B 180 1% RWR89S1800FR S73

ESS-2B 180 1% RWR89S1800FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1800FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1800FRS73-ND
Through Hole Resistors RWR89S1800FRS73-ND
180 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

180 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1800FRS73 3110-RWR89S1800FRS73 RWR89S1800FRS73-ND
Product Name RES 180 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details