Vishay Intertechnology, Inc. Wirewound Resistors RWR89S15R0FPS73

Description
ESS-2B 15 1% RWR89S15R0FP S73
Request a Quote Datasheet
Description
ESS-2B 15 1% RWR89S15R0FP S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S15R0FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S15R0FPS73
Wirewound Resistors 3110-RWR89S15R0FPS73
ESS-2B 15 1% RWR89S15R0FP S73

ESS-2B 15 1% RWR89S15R0FP S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S15R0FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S15R0FPS73-ND
Through Hole Resistors RWR89S15R0FPS73-ND
15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 15 OHM 3W 1% WW AXIAL - RWR89S15R0FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 3W 1% WW AXIAL
RWR89S15R0FPS73
RES 15 OHM 3W 1% WW AXIAL RWR89S15R0FPS73
RES 15ohm 3W 1% WW AXIAL

RES 15ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C6506 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C6506
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C6506
Resistor,Metal Alloy,15Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,15Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S15R0FPS73 RWR89S15R0FPS73-ND RWR89S15R0FPS73 64C6506
Product Name Wirewound Resistors Through Hole Resistors RES 15 OHM 3W 1% WW AXIAL Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers