Vishay Intertechnology, Inc. RES 14.3 OHM 3W 1% WW AXIAL RWR89S14R3FRBSL

Description
RES 14.3ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 14.3ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3 OHM 3W 1% WW AXIAL - RWR89S14R3FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3 OHM 3W 1% WW AXIAL
RWR89S14R3FRBSL
RES 14.3 OHM 3W 1% WW AXIAL RWR89S14R3FRBSL
RES 14.3ohm 3W 1% WW AXIAL

RES 14.3ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S14R3FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S14R3FRBSL
Wirewound Resistors 3110-RWR89S14R3FRBSL
ESS-2B 14.3 1% RWR89S14R3FR BSL

ESS-2B 14.3 1% RWR89S14R3FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S14R3FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S14R3FRBSL-ND
Through Hole Resistors RWR89S14R3FRBSL-ND
14.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S14R3FRBSL 3110-RWR89S14R3FRBSL RWR89S14R3FRBSL-ND
Product Name RES 14.3 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.3 ohms 14.3 ohms 14.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details