Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1651FSS70

Description
ESS-2B 1.65K 1% RWR89S1651FS S70
Request a Quote Datasheet
Description
ESS-2B 1.65K 1% RWR89S1651FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1651FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1651FSS70
Wirewound Resistors 3110-RWR89S1651FSS70
ESS-2B 1.65K 1% RWR89S1651FS S70

ESS-2B 1.65K 1% RWR89S1651FS S70

Supplier's Site Datasheet
RES 1.65K OHM 3W 1% WW AXIAL - RWR89S1651FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 3W 1% WW AXIAL
RWR89S1651FSS70
RES 1.65K OHM 3W 1% WW AXIAL RWR89S1651FSS70
RES 1.65Kohm 3W 1% WW AXIAL

RES 1.65Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1651FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1651FSS70-ND
Through Hole Resistors RWR89S1651FSS70-ND
1.65 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.65 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1651FSS70 RWR89S1651FSS70 RWR89S1651FSS70-ND
Product Name Wirewound Resistors RES 1.65K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1650 ohms 1650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers