Vishay Intertechnology, Inc. RES 1.69K OHM 3W 1% WW AXIAL RWR89S1691FSRSL

Description
RES 1.69Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.69Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 3W 1% WW AXIAL - RWR89S1691FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 3W 1% WW AXIAL
RWR89S1691FSRSL
RES 1.69K OHM 3W 1% WW AXIAL RWR89S1691FSRSL
RES 1.69Kohm 3W 1% WW AXIAL

RES 1.69Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1691FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1691FSRSL-ND
Through Hole Resistors RWR89S1691FSRSL-ND
1.69 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.69 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1691FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1691FSRSL
Wirewound Resistors 3110-RWR89S1691FSRSL
ESS-2B 1.69K 1% RWR89S1691FS RSL

ESS-2B 1.69K 1% RWR89S1691FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1691FSRSL RWR89S1691FSRSL-ND 3110-RWR89S1691FSRSL
Product Name RES 1.69K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1690 ohms 1690 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers