Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1600FRBSL

Description
ESS-2B 160 1% RWR89S1600FR BSL
Request a Quote Datasheet
Description
ESS-2B 160 1% RWR89S1600FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1600FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1600FRBSL
Wirewound Resistors 3110-RWR89S1600FRBSL
ESS-2B 160 1% RWR89S1600FR BSL

ESS-2B 160 1% RWR89S1600FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1600FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1600FRBSL-ND
Through Hole Resistors RWR89S1600FRBSL-ND
160 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

160 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 160 OHM 3W 1% WW AXIAL - RWR89S1600FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 3W 1% WW AXIAL
RWR89S1600FRBSL
RES 160 OHM 3W 1% WW AXIAL RWR89S1600FRBSL
RES 160ohm 3W 1% WW AXIAL

RES 160ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1600FRBSL RWR89S1600FRBSL-ND RWR89S1600FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 160 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 160 ohms 160 ohms 160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details