Vishay Intertechnology, Inc. RES 158 OHM 3W 1% WW AXIAL RWR89S1580FSS70

Description
RES 158ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 158ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158 OHM 3W 1% WW AXIAL - RWR89S1580FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 3W 1% WW AXIAL
RWR89S1580FSS70
RES 158 OHM 3W 1% WW AXIAL RWR89S1580FSS70
RES 158ohm 3W 1% WW AXIAL

RES 158ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1580FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1580FSS70-ND
Through Hole Resistors RWR89S1580FSS70-ND
158 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

158 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1580FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1580FSS70
Wirewound Resistors 3110-RWR89S1580FSS70
ESS-2B 158 1% RWR89S1580FS S70

ESS-2B 158 1% RWR89S1580FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1580FSS70 RWR89S1580FSS70-ND 3110-RWR89S1580FSS70
Product Name RES 158 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 158 ohms 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details