Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1471FPBSL

Description
ESS-2B 1.47K 1% RWR89S1471FP BSL
Request a Quote Datasheet
Description
ESS-2B 1.47K 1% RWR89S1471FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1471FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1471FPBSL
Wirewound Resistors 3110-RWR89S1471FPBSL
ESS-2B 1.47K 1% RWR89S1471FP BSL

ESS-2B 1.47K 1% RWR89S1471FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1471FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1471FPBSL-ND
Through Hole Resistors RWR89S1471FPBSL-ND
1.47 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.47 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.47K OHM 3W 1% WW AXIAL - RWR89S1471FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 3W 1% WW AXIAL
RWR89S1471FPBSL
RES 1.47K OHM 3W 1% WW AXIAL RWR89S1471FPBSL
RES 1.47Kohm 3W 1% WW AXIAL

RES 1.47Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1471FPBSL RWR89S1471FPBSL-ND RWR89S1471FPBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.47K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1470 ohms 1470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details