Vishay Intertechnology, Inc. RES 1.82K OHM 3W 1% WW AXIAL RWR89S1821FRRSL

Description
RES 1.82Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.82Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 3W 1% WW AXIAL - RWR89S1821FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 3W 1% WW AXIAL
RWR89S1821FRRSL
RES 1.82K OHM 3W 1% WW AXIAL RWR89S1821FRRSL
RES 1.82Kohm 3W 1% WW AXIAL

RES 1.82Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1821FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1821FRRSL
Wirewound Resistors 3110-RWR89S1821FRRSL
ESS-2B 1.82K 1% RWR89S1821FR RSL

ESS-2B 1.82K 1% RWR89S1821FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1821FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1821FRRSL-ND
Through Hole Resistors RWR89S1821FRRSL-ND
1.82 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.82 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1821FRRSL 3110-RWR89S1821FRRSL RWR89S1821FRRSL-ND
Product Name RES 1.82K OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1820 ohms 1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details