Vishay Intertechnology, Inc. RES 14.7 OHM 3W 1% WW AXIAL RWR89S14R7FPRSL

Description
RES 14.7ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 14.7ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 3W 1% WW AXIAL - RWR89S14R7FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 3W 1% WW AXIAL
RWR89S14R7FPRSL
RES 14.7 OHM 3W 1% WW AXIAL RWR89S14R7FPRSL
RES 14.7ohm 3W 1% WW AXIAL

RES 14.7ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S14R7FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S14R7FPRSL
Wirewound Resistors 3110-RWR89S14R7FPRSL
ESS-2B 14.7 1% RWR89S14R7FP RSL

ESS-2B 14.7 1% RWR89S14R7FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S14R7FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S14R7FPRSL-ND
Through Hole Resistors RWR89S14R7FPRSL-ND
14.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S14R7FPRSL 3110-RWR89S14R7FPRSL RWR89S14R7FPRSL-ND
Product Name RES 14.7 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details