Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1691FSS70

Description
1.69 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.69 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1691FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1691FSS70-ND
Through Hole Resistors RWR89S1691FSS70-ND
1.69 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.69 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.69K OHM 3W 1% WW AXIAL - RWR89S1691FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 3W 1% WW AXIAL
RWR89S1691FSS70
RES 1.69K OHM 3W 1% WW AXIAL RWR89S1691FSS70
RES 1.69Kohm 3W 1% WW AXIAL

RES 1.69Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1691FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1691FSS70
Wirewound Resistors 3110-RWR89S1691FSS70
ESS-2B 1.69K 1% RWR89S1691FS S70

ESS-2B 1.69K 1% RWR89S1691FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1691FSS70-ND RWR89S1691FSS70 3110-RWR89S1691FSS70
Product Name Through Hole Resistors RES 1.69K OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details