ESS-2B 1.87K 1% RWR89S1871FR B12
1.87 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Res Wirewound 1.87K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89S1871FRB12 | RWR89S1871FRB12-ND | RWR89S1871FRB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Res Wirewound 1.87K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole |
| Category / Application | Industrial | General Use | |
| Resistance Range | 1870 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 to 0.0100 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound | Wirewound |