Vishay Intertechnology, Inc. RES 16.5 OHM 3W 1% WW AXIAL RWR89S16R5FSRSL

Description
RES 16.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 3W 1% WW AXIAL - RWR89S16R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 3W 1% WW AXIAL
RWR89S16R5FSRSL
RES 16.5 OHM 3W 1% WW AXIAL RWR89S16R5FSRSL
RES 16.5ohm 3W 1% WW AXIAL

RES 16.5ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S16R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S16R5FSRSL-ND
Through Hole Resistors RWR89S16R5FSRSL-ND
16.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S16R5FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S16R5FSRSL
Wirewound Resistors 3110-RWR89S16R5FSRSL
ESS-2B 16.5 1% RWR89S16R5FS RSL

ESS-2B 16.5 1% RWR89S16R5FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S16R5FSRSL RWR89S16R5FSRSL-ND 3110-RWR89S16R5FSRSL
Product Name RES 16.5 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630027-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers