Vishay Intertechnology, Inc. Through Hole Resistors RWR89S14R7DRBSL

Description
14.7 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
14.7 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S14R7DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S14R7DRBSL-ND
Through Hole Resistors RWR89S14R7DRBSL-ND
14.7 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14.7 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S14R7DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S14R7DRBSL
Wirewound Resistors 3110-RWR89S14R7DRBSL
ESS-2B 14.7 .5% RWR89S14R7DR BSL

ESS-2B 14.7 .5% RWR89S14R7DR BSL

Supplier's Site Datasheet
RES 14.7 OHM 3W 0.5% WW AXIAL - RWR89S14R7DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 3W 0.5% WW AXIAL
RWR89S14R7DRBSL
RES 14.7 OHM 3W 0.5% WW AXIAL RWR89S14R7DRBSL
RES 14.7ohm 3W 0.5% WW AXIAL

RES 14.7ohm 3W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S14R7DRBSL-ND 3110-RWR89S14R7DRBSL RWR89S14R7DRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 14.7 OHM 3W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details