Vishay Intertechnology, Inc. Wirewound Resistors RWR89S15R8FSS70

Description
ESS-2B 15.8 1% RWR89S15R8FS S70
Request a Quote Datasheet
Description
ESS-2B 15.8 1% RWR89S15R8FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S15R8FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S15R8FSS70
Wirewound Resistors 3110-RWR89S15R8FSS70
ESS-2B 15.8 1% RWR89S15R8FS S70

ESS-2B 15.8 1% RWR89S15R8FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S15R8FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S15R8FSS70-ND
Through Hole Resistors RWR89S15R8FSS70-ND
15.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 15.8 OHM 3W 1% WW AXIAL - RWR89S15R8FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 3W 1% WW AXIAL
RWR89S15R8FSS70
RES 15.8 OHM 3W 1% WW AXIAL RWR89S15R8FSS70
RES 15.8ohm 3W 1% WW AXIAL

RES 15.8ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S15R8FSS70 RWR89S15R8FSS70-ND RWR89S15R8FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 15.8 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 15.8 ohms 15.8 ohms 15.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers