1.8 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2B 1.8K .5% RWR89S1801DM RSL
RES 1.8Kohm 3W 0.5% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89S1801DMRSL-ND | 3110-RWR89S1801DMRSL | RWR89S1801DMRSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 1.8K OHM 3W 0.5% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |