Vishay Intertechnology, Inc. Through Hole Resistors RWR89S14R7FSS70

Description
14.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
14.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S14R7FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S14R7FSS70-ND
Through Hole Resistors RWR89S14R7FSS70-ND
14.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S14R7FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S14R7FSS70
Wirewound Resistors 3110-RWR89S14R7FSS70
ESS-2B 14.7 1% RWR89S14R7FS S70

ESS-2B 14.7 1% RWR89S14R7FS S70

Supplier's Site Datasheet
RES 14.7 OHM 3W 1% WW AXIAL - RWR89S14R7FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 3W 1% WW AXIAL
RWR89S14R7FSS70
RES 14.7 OHM 3W 1% WW AXIAL RWR89S14R7FSS70
RES 14.7ohm 3W 1% WW AXIAL

RES 14.7ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S14R7FSS70-ND 3110-RWR89S14R7FSS70 RWR89S14R7FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 14.7 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers