Vishay Intertechnology, Inc. Wirewound Resistors RWR89S18R2FRS70

Description
ESS-2B 18.2 1% RWR89S18R2FR S70
Request a Quote Datasheet
Description
ESS-2B 18.2 1% RWR89S18R2FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S18R2FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S18R2FRS70
Wirewound Resistors 3110-RWR89S18R2FRS70
ESS-2B 18.2 1% RWR89S18R2FR S70

ESS-2B 18.2 1% RWR89S18R2FR S70

Supplier's Site Datasheet
RES 18.2 OHM 3W 1% WW AXIAL - RWR89S18R2FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 3W 1% WW AXIAL
RWR89S18R2FRS70
RES 18.2 OHM 3W 1% WW AXIAL RWR89S18R2FRS70
RES 18.2ohm 3W 1% WW AXIAL

RES 18.2ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S18R2FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S18R2FRS70-ND
Through Hole Resistors RWR89S18R2FRS70-ND
18.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,18.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C6718 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,18.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C6718
Resistor,metal Alloy,18.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C6718
Resistor,Metal Alloy,18.2Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,18.2Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S18R2FRS70 RWR89S18R2FRS70 RWR89S18R2FRS70-ND 64C6718
Product Name Wirewound Resistors RES 18.2 OHM 3W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,18.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers