Vishay Intertechnology, Inc. RES 1.7K OHM 3W 1% WW AXIAL RWR89S1701FMBSL

Description
RES 1.7Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.7Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.7K OHM 3W 1% WW AXIAL - RWR89S1701FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.7K OHM 3W 1% WW AXIAL
RWR89S1701FMBSL
RES 1.7K OHM 3W 1% WW AXIAL RWR89S1701FMBSL
RES 1.7Kohm 3W 1% WW AXIAL

RES 1.7Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1701FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1701FMBSL
Wirewound Resistors 3110-RWR89S1701FMBSL
ESS-2B 1.7K 1% RWR89S1701FM BSL

ESS-2B 1.7K 1% RWR89S1701FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1701FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1701FMBSL-ND
Through Hole Resistors RWR89S1701FMBSL-ND
1.7 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.7 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1701FMBSL 3110-RWR89S1701FMBSL RWR89S1701FMBSL-ND
Product Name RES 1.7K OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1700 ohms 1700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers