Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1781FRS70

Description
ESS-2B 1.78K 1% RWR89S1781FR S70
Request a Quote Datasheet
Description
ESS-2B 1.78K 1% RWR89S1781FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1781FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1781FRS70
Wirewound Resistors 3110-RWR89S1781FRS70
ESS-2B 1.78K 1% RWR89S1781FR S70

ESS-2B 1.78K 1% RWR89S1781FR S70

Supplier's Site Datasheet
RES 1.78K OHM 3W 1% WW AXIAL - RWR89S1781FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 3W 1% WW AXIAL
RWR89S1781FRS70
RES 1.78K OHM 3W 1% WW AXIAL RWR89S1781FRS70
RES 1.78Kohm 3W 1% WW AXIAL

RES 1.78Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1781FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1781FRS70-ND
Through Hole Resistors RWR89S1781FRS70-ND
1.78 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.78 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,1.78Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C6710 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,1.78Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C6710
Resistor,metal Alloy,1.78Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C6710
Resistor,Metal Alloy,1.78KOhms,1+/- % Tol,-20,20ppm-TC

Resistor,Metal Alloy,1.78KOhms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S1781FRS70 RWR89S1781FRS70 RWR89S1781FRS70-ND 64C6710
Product Name Wirewound Resistors RES 1.78K OHM 3W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,1.78Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 1780 ohms 1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details