Vishay Intertechnology, Inc. Through Hole Resistors RWR89S17R8FRRSL

Description
17.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
17.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S17R8FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S17R8FRRSL-ND
Through Hole Resistors RWR89S17R8FRRSL-ND
17.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

17.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S17R8FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S17R8FRRSL
Wirewound Resistors 3110-RWR89S17R8FRRSL
ESS-2B 17.8 1% RWR89S17R8FR RSL

ESS-2B 17.8 1% RWR89S17R8FR RSL

Supplier's Site Datasheet
RES 17.8 OHM 3W 1% WW AXIAL - RWR89S17R8FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 3W 1% WW AXIAL
RWR89S17R8FRRSL
RES 17.8 OHM 3W 1% WW AXIAL RWR89S17R8FRRSL
RES 17.8ohm 3W 1% WW AXIAL

RES 17.8ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S17R8FRRSL-ND 3110-RWR89S17R8FRRSL RWR89S17R8FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 17.8 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 17.8 ohms 17.8 ohms 17.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
5 suppliers
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details