Vishay Intertechnology, Inc. Resistors - Through Hole Resistors RWR89S14R0FRS73

Description
Win Source Part Number: 1029026-RWR89S14R0FR S73 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39007, RWR89S Features: Military, Moisture Resistant Package: Tape & Reel (TR) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±30ppm/°C Failure Rate: R (0.01%) Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 14 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 250°C Dimension: 0.187" Dia x 0.560" L (4.75mm x 14.22mm) Alternative Parts (Cross-Reference): ALSR0315R00FE12; ALSR0515R00FE12; ALSR1015R00FE12; RWR84S14R7FRB12; 43F15RE; PAC300001509FAC000; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: RWR89S14R0FRS73-MIL Base Product Number: RWR89 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1029026-RWR89S14R0FR S73 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39007, RWR89S Features: Military, Moisture Resistant Package: Tape & Reel (TR) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±30ppm/°C Failure Rate: R (0.01%) Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 14 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 250°C Dimension: 0.187" Dia x 0.560" L (4.75mm x 14.22mm) Alternative Parts (Cross-Reference): ALSR0315R00FE12; ALSR0515R00FE12; ALSR1015R00FE12; RWR84S14R7FRB12; 43F15RE; PAC300001509FAC000; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: RWR89S14R0FRS73-MIL Base Product Number: RWR89 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1029026-RWR89S14R0FRS73
Resistors - Through Hole Resistors 1029026-RWR89S14R0FRS73
Win Source Part Number: 1029026-RWR89S14R0FR S73 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39007, RWR89S Features: Military, Moisture Resistant Package: Tape & Reel (TR) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±30ppm/°C Failure Rate: R (0.01%) Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 14 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 250°C Dimension: 0.187" Dia x 0.560" L (4.75mm x 14.22mm) Alternative Parts (Cross-Reference): ALSR0315R00FE12; ALSR0515R00FE12; ALSR1015R00FE12; RWR84S14R7FRB12; 43F15RE; PAC300001509FAC000; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: RWR89S14R0FRS73-MIL Base Product Number: RWR89 RoHS Status: RoHS non-compliant

Win Source Part Number: 1029026-RWR89S14R0FRS73
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-39007, RWR89S
Features: Military, Moisture Resistant
Package: Tape & Reel (TR)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±30ppm/°C
Failure Rate: R (0.01%)
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 14 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 0.187" Dia x 0.560" L (4.75mm x 14.22mm)
Alternative Parts (Cross-Reference): ALSR0315R00FE12; ALSR0515R00FE12; ALSR1015R00FE12; RWR84S14R7FRB12; 43F15RE; PAC300001509FAC000;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: RWR89S14R0FRS73-MIL
Base Product Number: RWR89
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Through Hole Resistors - RWR89S14R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S14R0FRS73-ND
Through Hole Resistors RWR89S14R0FRS73-ND
14 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S14R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S14R0FRS73
Wirewound Resistors 3110-RWR89S14R0FRS73
ESS-2B 14 1% RWR89S14R0FR S73

ESS-2B 14 1% RWR89S14R0FR S73

Supplier's Site Datasheet
RES 14 OHM 3W 1% WW AXIAL - RWR89S14R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 3W 1% WW AXIAL
RWR89S14R0FRS73
RES 14 OHM 3W 1% WW AXIAL RWR89S14R0FRS73
RES 14ohm 3W 1% WW AXIAL

RES 14ohm 3W 1% WW AXIAL

Supplier's Site
14 Ohm 3W Resistor - 53-RWR89S14R0FRS73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14 Ohm 3W Resistor
53-RWR89S14R0FRS73
14 Ohm 3W Resistor 53-RWR89S14R0FRS73
Res Wirewound 14 Ohm 1% 3W ±30ppm/°C 0.01% Silicone AXL T/R Product overview: RWR89S14R0FRS73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 14 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR89S14R0FRS73 can be used for catalog matching and distributor lookup.

Res Wirewound 14 Ohm 1% 3W ±30ppm/°C 0.01% Silicone AXL T/R Product overview: RWR89S14R0FRS73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 14 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR89S14R0FRS73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 1029026-RWR89S14R0FRS73 RWR89S14R0FRS73-ND 3110-RWR89S14R0FRS73 RWR89S14R0FRS73 53-RWR89S14R0FRS73
Product Name Resistors - Through Hole Resistors Through Hole Resistors Wirewound Resistors RES 14 OHM 3W 1% WW AXIAL 14 Ohm 3W Resistor
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 14 ohms 14 ohms 14 ohms 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C3A1K5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details